Bodine Electric Company Metric 33A-Z Series Parallel Shaft DC Gearmotor 6266

Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A-Z Series Parallel Shaft DC Gearmotor - 6266 - Bodine Electric Company
Peosta, IA, United States
Metric 33A-Z Series Parallel Shaft DC Gearmotor
6266
Metric 33A-Z Series Parallel Shaft DC Gearmotor 6266
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).

Supplier's Site
Gear Motor -  - Radwell International
Willingboro, NJ, United States
Gear Motor
Gear Motor
BODINE ELECTRIC Motors/GearBox/Clutc h 6266

BODINE ELECTRIC Motors/GearBox/Clutch 6266

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 6266
Product Name Metric 33A-Z Series Parallel Shaft DC Gearmotor Gear Motor
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0435 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1506 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Metric 34R-3F Series AC Right Angle Gearmotor - 1487 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1312 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1113 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details