Bodine Electric Company 34R-WX Series Parallel Shaft AC Gearmotor 1012

Description
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Insulation Class B6. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Insulation Class B6. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-WX Series Parallel Shaft AC Gearmotor - 1012 - Bodine Electric Company
Peosta, IA, United States
34R-WX Series Parallel Shaft AC Gearmotor
1012
34R-WX Series Parallel Shaft AC Gearmotor 1012
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Insulation Class B6. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • Three-wire reversible design simplifies connections.
  • Totally enclosed IP-20 rating. IP-44 with optional terminal box kit.
  • Fan cooled for high output power. Insulation Class B6.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1012
Product Name 34R-WX Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
Output Power 0.1429 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor - 97793173 - Radwell International
Bodine Electric Company
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1283 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1086 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42R-5N Series AC Right Angle Gearmotor - 0678 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details