Bodine Electric Company 33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor 6084

Description
33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over accessory shaft opening). Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Hardened helical and spur gearing for quietness and high output to size ratio. Industrial lip type seals on motor and output shafts.
Request a Quote
Description
33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over accessory shaft opening). Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Hardened helical and spur gearing for quietness and high output to size ratio. Industrial lip type seals on motor and output shafts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor - 6084 - Bodine Electric Company
Peosta, IA, United States
33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor
6084
33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor 6084
33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over accessory shaft opening). Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Hardened helical and spur gearing for quietness and high output to size ratio. Industrial lip type seals on motor and output shafts.
  • 33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F.
  • Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed.
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware
  • Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available.
  • Face mounting is standard, both sides of gearhead.
  • Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over accessory shaft opening).
  • Unvented gearhousing for universal horizontal mounting.
  • Permanently lubricated with high-performance lubricant.
  • Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft.
  • Hardened helical and spur gearing for quietness and high output to size ratio.
  • Industrial lip type seals on motor and output shafts.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6084
Product Name 33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
Continuous Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1186 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1087 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1154 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
42R Series AC 3-Phase Inverter Duty Motor - 2235 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
2 suppliers