Bodine Electric Company 33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1170

Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
Request a Quote
Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1170 - Bodine Electric Company
Peosta, IA, United States
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1170
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1170
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.

To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.

Supplier's Site
Gear Motor - 113516540 - Radwell International
Willingboro, NJ, United States
Gear Motor
113516540
Gear Motor 113516540
PARALLEL SHAFT DC GEARMOTOR, 33A-WX SERIES, 172:1 GEAR RATIO, 15 RPM, 200 LB-IN, 180 VDC, 0.80 AMP, 1/7 HP, 33A5BEPM-WX4. FREE 2 YEAR RADWELL WARRANTY

PARALLEL SHAFT DC GEARMOTOR, 33A-WX SERIES, 172:1 GEAR RATIO, 15 RPM, 200 LB-IN, 180 VDC, 0.80 AMP, 1/7 HP, 33A5BEPM-WX4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gear Motor -  - Radwell International
Willingboro, NJ, United States
Gear Motor
Gear Motor
BODINE ELECTRIC Motors/GearBox/Clutc h 1170

BODINE ELECTRIC Motors/GearBox/Clutch 1170

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 1170 113516540
Product Name 33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors Gear Motor
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2236 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2637 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3363 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3217 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details