Bodine Electric Company 33A Series Permanent Magnet DC Motor 6037

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A Series Permanent Magnet DC Motor - 6037 - Bodine Electric Company
Peosta, IA, United States
33A Series Permanent Magnet DC Motor
6037
33A Series Permanent Magnet DC Motor 6037
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 6037
Product Name 33A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Output Power 0.1667 to 0.3333 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42A-GB Series DC Right Angle Gearmotor - 1366 - Bodine Electric Company
Specs
Output Power 0.1667 HP
Continuous Current 0.8500 amps
Continuous Torque 380.0 In-lbs (438 kg-cm)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3329 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
2 suppliers
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1175 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1436 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 51.0 to 67.0 In-lbs (58.81 to 77.26 kg-cm)
Gearbox Ratio 13.8 : 1
View Details