Bodine Electric Company
Metric 42A-GB Series DC Right Angle Gearmotor
1366
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 42A-GB Series DC Right Angle Gearmotor
1366
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
1366 |
|
Product Name
|
Metric 42A-GB Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.1667 HP
|
|
Continuous Current
|
0.8500 amps
|
|
Continuous Torque
|
380.0 In-lbs (438 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
DC Voltage Range
180.0 VDC
Output Power
0.1429 HP
View Details
Motor Type
DC Motor
Continuous Current
10.2 amps
Continuous Torque
44.0 to 45.0 In-lbs (50.73 to 51.89 kg-cm)
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Single-phase
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz; 460/480V/60Hz
Phase
Three-phase
View Details