Bodine Electric Company 42A5-FX Parallel Shaft DC Gearmotor 5040

Description
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A5-FX Parallel Shaft DC Gearmotor - 5040 - Bodine Electric Company
Peosta, IA, United States
42A5-FX Parallel Shaft DC Gearmotor
5040
42A5-FX Parallel Shaft DC Gearmotor 5040
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
  • 42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizes high-performance synthetic lubricant.
  • Hardened steel helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5040
Product Name 42A5-FX Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 2.1 to 2.8 amps
Continuous Torque 43.0 In-lbs (49.58 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2280 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1224 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
48R Series AC 3-Phase Inverter Duty Motor - 2240 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
2 suppliers
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3011 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details