Bodine Electric Company Gear Motor 488

Description
AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 10:1 GEAR RATIO, 170 RPM, 16 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY
Description
AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 10:1 GEAR RATIO, 170 RPM, 16 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 4739840 - Radwell International
Willingboro, NJ, United States
Gear Motor
4739840
Gear Motor 4739840
AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 10:1 GEAR RATIO, 170 RPM, 16 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY

AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 10:1 GEAR RATIO, 170 RPM, 16 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 4739840
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1186 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details