Bodine Electric Company 42A-5N Series DC Right Angle Gearmotor 4537

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-5N Series DC Right Angle Gearmotor - 4537 - Bodine Electric Company
Peosta, IA, United States
42A-5N Series DC Right Angle Gearmotor
4537
42A-5N Series DC Right Angle Gearmotor 4537
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on hardened output shaft journals for increased radial load capacity.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4537
Product Name 42A-5N Series DC Right Angle Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Continuous Torque 104.0 In-lbs (120 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2853 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2290 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1285 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
24A-3F Series DC Right Angle Gearmotor - 0093 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details