Bodine Electric Company 42R5-FX Series Split Phase Parallel Shaft AC Gearmotor 0654

Description
Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All hardened helical steel gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All hardened helical steel gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0654 - Bodine Electric Company
Peosta, IA, United States
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor
0654
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor 0654
Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All hardened helical steel gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • Totally enclosed IP-20 rating. IP-44 with optional terminal box kit.
  • Fan cooled for high output power.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All hardened helical steel gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0654
Product Name 42R5-FX Series Split Phase Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
Continuous Current 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0186 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
24A-3F Series DC Right Angle Gearmotor - 0099 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34R-5F Series AC Right Angle Gearmotor - 0521 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3267 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
View Details