Bodine Electric Company 42A-GB Series DC Right Angle Gearmotor 4460

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-GB Series DC Right Angle Gearmotor - 4460 - Bodine Electric Company
Peosta, IA, United States
42A-GB Series DC Right Angle Gearmotor
4460
42A-GB Series DC Right Angle Gearmotor 4460
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Hardened helical output gearing for quietness and high output torque.
  • Bronze primary worm gear for high shock load capability.
  • Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4460
Product Name 42A-GB Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
Continuous Current 1.8 amps
Continuous Torque 213.0 In-lbs (246 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-3F Series AC Right Angle Gearmotor - 0491 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
24A-3F Series DC Right Angle Gearmotor - 0098 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1317 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1508 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details