Bodine Electric Company 34B-WX Series Parallel Shaft BLDC Gearmotor 1317

Description
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote
Description
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B-WX Series Parallel Shaft BLDC Gearmotor - 1317 - Bodine Electric Company
Peosta, IA, United States
34B-WX Series Parallel Shaft BLDC Gearmotor
1317
34B-WX Series Parallel Shaft BLDC Gearmotor 1317
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
  • The 34B motor provides high starting torque, adjustable speed, and predictable performance.
  • Brushless DC (ECM) motors require zero maintenance.
  • Winding options are 130 VDC or 24 VDC. All models are TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • IP-20 (24V) models, IP-40 (130V) stock models.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1317
Product Name 34B-WX Series Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2000 HP
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3566 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3568 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1206 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3054 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details