Bodine Electric Company Gear Motor 42X5BECI-E3

Description
GEAR MOTOR 1/6HP 1PH 115V 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR 1/6HP 1PH 115V 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 58720650 - Radwell International
Willingboro, NJ, United States
Gear Motor
58720650
Gear Motor 58720650
GEAR MOTOR 1/6HP 1PH 115V 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR 1/6HP 1PH 115V 60:1RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 58720650
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details