Bodine Electric Company
Metric 42A-5H Series DC Right Angle Gearmotor
4299
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 42A-5H Series DC Right Angle Gearmotor
4299
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
4299 |
|
Product Name
|
Metric 42A-5H Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.2000 HP
|
|
Continuous Current
|
1 amps
|
|
Continuous Torque
|
126.0 In-lbs (145 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Continuous Current
1.3 to 1.7 amps
Continuous Torque
79.0 to 104.0 In-lbs (91.09 to 120 kg-cm)
View Details
Motor Type
AC Motor
AC Voltage & Frequency
120V/60Hz
Phase
Single-phase
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Single-phase
View Details
Motor Type
DC Motor
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
View Details