Bodine Electric Company 33A-WX Series Parallel Shaft DC Gearmotor 1058

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-WX Series Parallel Shaft DC Gearmotor - 1058 - Bodine Electric Company
Peosta, IA, United States
33A-WX Series Parallel Shaft DC Gearmotor
1058
33A-WX Series Parallel Shaft DC Gearmotor 1058
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1058
Product Name 33A-WX Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 79.0 to 104.0 In-lbs (91.09 to 120 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1315 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2249 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1122 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0197 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details