Bodine Electric Company 42A-5N Series DC Right Angle Gearmotor 4134

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-5N Series DC Right Angle Gearmotor - 4134 - Bodine Electric Company
Peosta, IA, United States
42A-5N Series DC Right Angle Gearmotor
4134
42A-5N Series DC Right Angle Gearmotor 4134
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on hardened output shaft journals for increased radial load capacity.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4134
Product Name 42A-5N Series DC Right Angle Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Continuous Torque 24.0 In-lbs (27.67 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3391 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1204 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 44.0 to 45.0 In-lbs (50.73 to 51.89 kg-cm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3006 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3535 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details