Bodine Electric Company 24A-3RD Series DC Right Angle Gearmotor 4006

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3RD Series DC Right Angle Gearmotor - 4006 - Bodine Electric Company
Peosta, IA, United States
24A-3RD Series DC Right Angle Gearmotor
4006
24A-3RD Series DC Right Angle Gearmotor 4006
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated, maintenance free operation.
  • Double-reduction worm gearing allows for high gear ratios in compact package.
  • Bronze worm gears for high shock load capacity.
  • Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4006
Product Name 24A-3RD Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
Continuous Torque 147.0 In-lbs (169 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1161 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1318 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
2 suppliers
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3038 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1085 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details