SS-KRV35PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KRV35PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KRV35PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KRV35PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Bearing Material
|
Stainless; STAINLESS STEEL
|
|
Features
|
Sealed
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Surface
Non-Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
4500 rpm
Outside Diameter
1.18 inch (30 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
22800 lbs (10340 kg)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
3/16
View Details