SS-KR30PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KR30PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KR30PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KR30PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Speed Limit
|
5500 rpm
|
|
Bearing Material
|
Stainless; STAINLESS STEEL 420C
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Thread Length
0.4724 inch (12 mm)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details