SS-KR22PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KR22PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KR22PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KR22PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Speed Limit
|
8000 rpm
|
|
Bearing Material
|
Stainless; STAINLESS STEEL 420C
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Yoke
Bearing Material
Stainless
Features
Hex Socket
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
15720 lbs (7129 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.6250 inch (15.87 mm)
Thread Length
0.5000 inch (12.7 mm)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details