SS-KR19PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KR19PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KR19PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KR19PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Speed Limit
|
11000 rpm
|
|
Bearing Material
|
Stainless; STAINLESS STEEL 420C
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
6000 rpm
Outside Diameter
0.7500 inch (19.05 mm)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Bearing Surface
Crowned
Load Rating
10370 lbs (4703 kg)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
1660 lbs (753 kg)
View Details