SS-KR10PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KR10PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KR10PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KR10PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Bearing Material
|
Stainless; STAINLESS STEEL
|
|
Features
|
Sealed
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
2225 lbs (1009 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.5000 inch (12.7 mm)
Thread Length
0.4219 inch (10.72 mm)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details