KR72-PP -- STANDARD STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Standard Steel Cam Follower Cam Follower
KR72-PP
Suppliers
Standard Steel Cam Follower Cam Follower
KR72-PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
KR72-PP |
|
Product Name
|
Standard Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Bearing Surface
Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
4500 rpm
Outside Diameter
1.18 inch (30 mm)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details