BMT USA, LLC Climacell Heating, Cooling, and Humidity Control Chamber 111

Description
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination system ensure perfect homogenous conditions for precise simulation of climatic conditions. CLIMACELL BMT Stability Chambers and Incubators with heating, cooling, lighting and humidity control are specifically designed for applications in which exact and reproducible simulation of various environmental conditions are important such as stability testing of components, packaging materials, food or chemicals, germination studies, plant cell or tissue cultures, insect cultures and stability and photo-stability testing of drugs according ICH Q1A R and Q1B Option 2. Available in the following sizes:3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707 liters).
Description
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination system ensure perfect homogenous conditions for precise simulation of climatic conditions. CLIMACELL BMT Stability Chambers and Incubators with heating, cooling, lighting and humidity control are specifically designed for applications in which exact and reproducible simulation of various environmental conditions are important such as stability testing of components, packaging materials, food or chemicals, germination studies, plant cell or tissue cultures, insect cultures and stability and photo-stability testing of drugs according ICH Q1A R and Q1B Option 2. Available in the following sizes:3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707 liters).

Suppliers

Company
Product
Description
Supplier Links
Climacell Heating, Cooling, and Humidity Control Chamber - 111 - BMT USA, LLC
Monroe, WA, USA
Climacell Heating, Cooling, and Humidity Control Chamber
111
Climacell Heating, Cooling, and Humidity Control Chamber 111
BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination system ensure perfect homogenous conditions for precise simulation of climatic conditions. CLIMACELL BMT Stability Chambers and Incubators with heating, cooling, lighting and humidity control are specifically designed for applications in which exact and reproducible simulation of various environmental conditions are important such as stability testing of components, packaging materials, food or chemicals, germination studies, plant cell or tissue cultures, insect cultures and stability and photo-stability testing of drugs according ICH Q1A R and Q1B Option 2. Available in the following sizes:3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707 liters).

BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful illumination system ensure perfect homogenous conditions for precise simulation of climatic conditions.

CLIMACELL
BMT Stability Chambers and Incubators with heating, cooling, lighting and humidity control are specifically designed for applications in which exact and reproducible simulation of various environmental conditions are important such as stability testing of components, packaging materials, food or chemicals, germination studies, plant cell or tissue cultures, insect cultures and stability and photo-stability testing of drugs according ICH Q1A R and Q1B Option 2. Available in the following sizes:3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707 liters).

Supplier's Site
Incucell Natural Circulation Stability Chamber & Incubator - 111 - BMT USA, LLC
Monroe, WA, USA
Incucell Natural Circulation Stability Chamber & Incubator
111
Incucell Natural Circulation Stability Chamber & Incubator 111
The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the chamber and ensures an exact process course. The microprocessor control system utilizes “fuzzy logic” control of the process to ensure rapid heat-up without over-shoot of the set temperature. An inner glass door allows for viewing the samples without temperature loss. Each unit has 5-layers of insulation to reduce heat loss and allows the exterior cabinet to be warm to the touch rather than having hot exposed surfaces. The adjustable air flap allows for exact temperature profiles. INCUCELL The Incucell line of stability chambers and incubators is designed for the safe treatment of microbiological cultures. Due to the natural circulation, the Incucell produces no noise and provides soft air convection within the chamber. These devices are especially fit for biological laboratories, pharmacies, cosmetics, veterinary medicine and food processing testing. Available in the following chamber sizes: 0.77 ft3 (22 liters), 1.94 ft3 (55 liters), 3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707

The natural circulation stability chambers and incubators utilize low velocity air flow within the chamber. Our unique two jacket design with special air distribution ports direct the air in a natural, gravity convection direction which enables a homogeneous temperature profile throughout the chamber and ensures an exact process course. The microprocessor control system utilizes “fuzzy logic” control of the process to ensure rapid heat-up without over-shoot of the set temperature. An inner glass door allows for viewing the samples without temperature loss. Each unit has 5-layers of insulation to reduce heat loss and allows the exterior cabinet to be warm to the touch rather than having hot exposed surfaces. The adjustable air flap allows for exact temperature profiles.

INCUCELL
The Incucell line of stability chambers and incubators is designed for the safe treatment of microbiological cultures. Due to the natural circulation, the Incucell produces no noise and provides soft air convection within the chamber. These devices are especially fit for biological laboratories, pharmacies, cosmetics, veterinary medicine and food processing testing. Available in the following chamber sizes: 0.77 ft3 (22 liters), 1.94 ft3 (55 liters), 3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707

Supplier's Site
Heating & Cooling Stability Chamber & Incubator - 111 - BMT USA, LLC
Monroe, WA, USA
Heating & Cooling Stability Chamber & Incubator
111
Heating & Cooling Stability Chamber & Incubator 111
BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that the air flow is from the bottom up in a natural thermal spiral motion which results in optimum heating of materials and precise temperature regulation with minimum energy consumption. The unique cooling system together with a microprocessor control system offers a precise and economical solution while reducing the evaporation of samples. FRIOCELL Stability Chambers and Incubators with Cooling The Friocell Incubator allows for exact incubation processes. The unique cooling system ensures that samples are dried while cooling. Available in the following chamber sizes: 0.77 ft3 (22 liters), 1.94 ft3 (55 liters), 3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707 liters).

BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that the air flow is from the bottom up in a natural thermal spiral motion which results in optimum heating of materials and precise temperature regulation with minimum energy consumption. The unique cooling system together with a microprocessor control system offers a precise and economical solution while reducing the evaporation of samples.

FRIOCELL
Stability Chambers and Incubators with Cooling

The Friocell Incubator allows for exact incubation processes. The unique cooling system ensures that samples are dried while cooling. Available in the following chamber sizes: 0.77 ft3 (22 liters), 1.94 ft3 (55 liters), 3.92 ft3 (111 liters), 7.84 ft3 (222 liters), 14.26 ft3 (404 liters), 24.97 ft3 (707 liters).

Supplier's Site

Technical Specifications

  BMT USA, LLC BMT USA, LLC BMT USA, LLC
Product Category Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms Environmental Test Chambers and Rooms
Product Number 111 111 111
Product Name Climacell Heating, Cooling, and Humidity Control Chamber Incucell Natural Circulation Stability Chamber & Incubator Heating & Cooling Stability Chamber & Incubator
Type Environmental Stability Environmental Stability Environmental Stability
Configuration Benchtop; Reach-In Benchtop; Reach-In Benchtop; Reach-In
Parameters Temperature; Humidity Temperature Temperature
Features Humidity Control; Programmable; Lights; Shelves Programmable; Lights; Shelves Programmable; Lights; Shelves
Temperature Control Heating; Cooling Heating Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Battery Chamber Next -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature
View Details
Cell Culture Chamber - PhO2x Box - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Oxygen, CO2
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
StableClimate® II Stability Chambers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Floor
Parameters Temperature; Humidity
View Details