Bluetools 169-810588

Description
Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations! Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587. FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810588 - 6 Piece Adjustable Torque Screwdriver Kit Includes Custom Case Part No. Description 810587 CAL 36/4 Screwdriver 819953 1/4" Hex to 1/4" Sq. Drive 809449 No. 1 Phillips Power Bit 809467 No. 2 Phillips Power Bit 809434 No. 2 Slotted Power Bit 809448 No. 4 Slotted Power Bit
Description
Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations! Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587. FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810588 - 6 Piece Adjustable Torque Screwdriver Kit Includes Custom Case Part No. Description 810587 CAL 36/4 Screwdriver 819953 1/4" Hex to 1/4" Sq. Drive 809449 No. 1 Phillips Power Bit 809467 No. 2 Phillips Power Bit 809434 No. 2 Slotted Power Bit 809448 No. 4 Slotted Power Bit

Suppliers

Company
Product
Description
Supplier Links
169-810588 -  - Bluetools
Greensboro, NC, USA
169-810588
169-810588
Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations! Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587. FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810588 - 6 Piece Adjustable Torque Screwdriver Kit Includes Custom Case Part No. Description 810587 CAL 36/4 Screwdriver 819953 1/4" Hex to 1/4" Sq. Drive 809449 No. 1 Phillips Power Bit 809467 No. 2 Phillips Power Bit 809434 No. 2 Slotted Power Bit 809448 No. 4 Slotted Power Bit

Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations!

  • Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587.
  • FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory!
  • Includes a custom blow-molded plastic case for convenient organization and safe storage and transport.
  • Includes slotted bits, Phillips bits, and an adapter to permit use with sockets.
  • T-810588 - 6 Piece Adjustable Torque Screwdriver Kit Includes Custom Case
  • Part No.Description
    810587CAL 36/4 Screwdriver
    8199531/4" Hex to 1/4" Sq. Drive
    809449No. 1 Phillips Power Bit
    809467No. 2 Phillips Power Bit
    809434No. 2 Slotted Power Bit
    809448No. 4 Slotted Power Bit
Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (hand tool)
Product Name 169-810588
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details