Bluetools 169-810587

Description
Sturtevant Richmont's Exact Torque Adjustment Using Digilock Control Mechanism revolutionizes manual torque adjustment. Gone are the days of estimating torque. A simple twist of Sturtevant Richmont's ExacTorq's end-mounted DigiLock mechanism sets your torque screwdriver levels in exact, single digit increments. The positive locking detent secures your selection. Sturtevant Richmont adjustable torque screwdrivers feature enhanced comfort and accuracy with advanced ergonomics. Enhanced comfort translates into enhanced accuracy. ExacTorq screwdrivers are precision tools, which are perfect for assembly operations where accurate torque values are required. Tool operators cannot over torque, because S/R torque screwdrivers are designed with a clutch, which releases automatically when the desired torque has been achieved. The Sturtevant Richmont (S/R) ExacTorq Screwdriver features a tri-lobular handle design, which gives users enhanced leverage, plus rounded surfaces for comfort and striated edges for superior grip control. With each turn, this unique design involves only major muscle groups to reduce strain and potential repetitive-motion injury. Additionally, the ExacTorq is comfortable in event the smallest of hands, performing flawlessly when used by all workers on the assembly line. The tools are comfortable for all hand sizes and can be used in both right- and left-hand directions. S/R torque limiting screwdrivers are easy to operate - simply dial the torque and insert a bit! ExacTorq screwdrivers even use standard bits, sockets and adapters! Sturtevant Richmont guarantees performance of their adjustable torque screwdrivers. Each ExacTorq is shipped with a certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory. Accuracy of +/- 6% Indicated Value meets or exceeds ASME B107.14M and ISO 6789 specifications. S/R include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont torque screwdriver. Sturtevant Richmont Micro Adjustable Torque Screwdriver, 810587: Capacity: 2 - 36 in.lb./0.2 - 4 Nm, in 2 in.lb. increments Hex Drive: 1/4" Female, which accepts standard bits, adapters, and sockets Length: 7-3/4" Weight: 8 oz.
Description
Sturtevant Richmont's Exact Torque Adjustment Using Digilock Control Mechanism revolutionizes manual torque adjustment. Gone are the days of estimating torque. A simple twist of Sturtevant Richmont's ExacTorq's end-mounted DigiLock mechanism sets your torque screwdriver levels in exact, single digit increments. The positive locking detent secures your selection. Sturtevant Richmont adjustable torque screwdrivers feature enhanced comfort and accuracy with advanced ergonomics. Enhanced comfort translates into enhanced accuracy. ExacTorq screwdrivers are precision tools, which are perfect for assembly operations where accurate torque values are required. Tool operators cannot over torque, because S/R torque screwdrivers are designed with a clutch, which releases automatically when the desired torque has been achieved. The Sturtevant Richmont (S/R) ExacTorq Screwdriver features a tri-lobular handle design, which gives users enhanced leverage, plus rounded surfaces for comfort and striated edges for superior grip control. With each turn, this unique design involves only major muscle groups to reduce strain and potential repetitive-motion injury. Additionally, the ExacTorq is comfortable in event the smallest of hands, performing flawlessly when used by all workers on the assembly line. The tools are comfortable for all hand sizes and can be used in both right- and left-hand directions. S/R torque limiting screwdrivers are easy to operate - simply dial the torque and insert a bit! ExacTorq screwdrivers even use standard bits, sockets and adapters! Sturtevant Richmont guarantees performance of their adjustable torque screwdrivers. Each ExacTorq is shipped with a certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory. Accuracy of +/- 6% Indicated Value meets or exceeds ASME B107.14M and ISO 6789 specifications. S/R include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont torque screwdriver. Sturtevant Richmont Micro Adjustable Torque Screwdriver, 810587: Capacity: 2 - 36 in.lb./0.2 - 4 Nm, in 2 in.lb. increments Hex Drive: 1/4" Female, which accepts standard bits, adapters, and sockets Length: 7-3/4" Weight: 8 oz.

Suppliers

Company
Product
Description
Supplier Links
169-810587 -  - Bluetools
Greensboro, NC, USA
169-810587
169-810587
Sturtevant Richmont's Exact Torque Adjustment Using Digilock Control Mechanism revolutionizes manual torque adjustment. Gone are the days of estimating torque. A simple twist of Sturtevant Richmont's ExacTorq's end-mounted DigiLock mechanism sets your torque screwdriver levels in exact, single digit increments. The positive locking detent secures your selection. Sturtevant Richmont adjustable torque screwdrivers feature enhanced comfort and accuracy with advanced ergonomics. Enhanced comfort translates into enhanced accuracy. ExacTorq screwdrivers are precision tools, which are perfect for assembly operations where accurate torque values are required. Tool operators cannot over torque, because S/R torque screwdrivers are designed with a clutch, which releases automatically when the desired torque has been achieved. The Sturtevant Richmont (S/R) ExacTorq Screwdriver features a tri-lobular handle design, which gives users enhanced leverage, plus rounded surfaces for comfort and striated edges for superior grip control. With each turn, this unique design involves only major muscle groups to reduce strain and potential repetitive-motion injury. Additionally, the ExacTorq is comfortable in event the smallest of hands, performing flawlessly when used by all workers on the assembly line. The tools are comfortable for all hand sizes and can be used in both right- and left-hand directions. S/R torque limiting screwdrivers are easy to operate - simply dial the torque and insert a bit! ExacTorq screwdrivers even use standard bits, sockets and adapters! Sturtevant Richmont guarantees performance of their adjustable torque screwdrivers. Each ExacTorq is shipped with a certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory. Accuracy of +/- 6% Indicated Value meets or exceeds ASME B107.14M and ISO 6789 specifications. S/R include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont torque screwdriver. Sturtevant Richmont Micro Adjustable Torque Screwdriver, 810587: Capacity: 2 - 36 in.lb./0.2 - 4 Nm, in 2 in.lb. increments Hex Drive: 1/4" Female, which accepts standard bits, adapters, and sockets Length: 7-3/4" Weight: 8 oz.

Sturtevant Richmont's Exact Torque Adjustment Using Digilock Control Mechanism revolutionizes manual torque adjustment. Gone are the days of estimating torque. A simple twist of Sturtevant Richmont's ExacTorq's end-mounted DigiLock mechanism sets your torque screwdriver levels in exact, single digit increments. The positive locking detent secures your selection. Sturtevant Richmont adjustable torque screwdrivers feature enhanced comfort and accuracy with advanced ergonomics. Enhanced comfort translates into enhanced accuracy. ExacTorq screwdrivers are precision tools, which are perfect for assembly operations where accurate torque values are required. Tool operators cannot over torque, because S/R torque screwdrivers are designed with a clutch, which releases automatically when the desired torque has been achieved. The Sturtevant Richmont (S/R) ExacTorq Screwdriver features a tri-lobular handle design, which gives users enhanced leverage, plus rounded surfaces for comfort and striated edges for superior grip control. With each turn, this unique design involves only major muscle groups to reduce strain and potential repetitive-motion injury. Additionally, the ExacTorq is comfortable in event the smallest of hands, performing flawlessly when used by all workers on the assembly line. The tools are comfortable for all hand sizes and can be used in both right- and left-hand directions. S/R torque limiting screwdrivers are easy to operate - simply dial the torque and insert a bit! ExacTorq screwdrivers even use standard bits, sockets and adapters! Sturtevant Richmont guarantees performance of their adjustable torque screwdrivers. Each ExacTorq is shipped with a certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory. Accuracy of +/- 6% Indicated Value meets or exceeds ASME B107.14M and ISO 6789 specifications. S/R include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont torque screwdriver.

Sturtevant Richmont Micro Adjustable Torque Screwdriver, 810587:

  • Capacity: 2 - 36 in.lb./0.2 - 4 Nm, in 2 in.lb. increments
  • Hex Drive: 1/4" Female, which accepts standard bits, adapters, and sockets
  • Length: 7-3/4"
  • Weight: 8 oz.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (hand tool)
Product Name 169-810587
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details