Bluetools 169-810568

Description
Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations! Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587. FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810568 - 29 Piece Adjustable Torque Screwdriver Kit Includes Custom Case Contains 1 each of the listed bits and a CAL 36/4 screwdriver Hex 5/64 Slotted 8-10 Torx T20 Hex 3/32 Slotted 12-14 Torx T25 Hex 7/64 Socket Adapter 1/4 Torx T30 Hex 1/8 Bit Holder 1/4 Torx T40 Hex 9/64 Phillips #0 Sq. Recess 0 Posidriv #1 Phillips #1 Sq. Recess 1 Posidriv #2 Phillips #2 Sq. Recess 2 Slotted 0-1 Phillips #3 Sq. Recess 3 Slotted 3-4 Torx T10 Slotted 5-6 Torx T15
Description
Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations! Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587. FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810568 - 29 Piece Adjustable Torque Screwdriver Kit Includes Custom Case Contains 1 each of the listed bits and a CAL 36/4 screwdriver Hex 5/64 Slotted 8-10 Torx T20 Hex 3/32 Slotted 12-14 Torx T25 Hex 7/64 Socket Adapter 1/4 Torx T30 Hex 1/8 Bit Holder 1/4 Torx T40 Hex 9/64 Phillips #0 Sq. Recess 0 Posidriv #1 Phillips #1 Sq. Recess 1 Posidriv #2 Phillips #2 Sq. Recess 2 Slotted 0-1 Phillips #3 Sq. Recess 3 Slotted 3-4 Torx T10 Slotted 5-6 Torx T15

Suppliers

Company
Product
Description
Supplier Links
169-810568 -  - Bluetools
Greensboro, NC, USA
169-810568
169-810568
Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations! Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587. FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory! Includes a custom blow-molded plastic case for convenient organization and safe storage and transport. Includes slotted bits, Phillips bits, and an adapter to permit use with sockets. T-810568 - 29 Piece Adjustable Torque Screwdriver Kit Includes Custom Case Contains 1 each of the listed bits and a CAL 36/4 screwdriver Hex 5/64 Slotted 8-10 Torx T20 Hex 3/32 Slotted 12-14 Torx T25 Hex 7/64 Socket Adapter 1/4 Torx T30 Hex 1/8 Bit Holder 1/4 Torx T40 Hex 9/64 Phillips #0 Sq. Recess 0 Posidriv #1 Phillips #1 Sq. Recess 1 Posidriv #2 Phillips #2 Sq. Recess 2 Slotted 0-1 Phillips #3 Sq. Recess 3 Slotted 3-4 Torx T10 Slotted 5-6 Torx T15

Sturtevant Richmont Screwdriver Kits have the Cal 36/4 Micrometer Adjustable Torque Screwdriver at their heart, assuring efficient and reliable repair and maintenance operations!

  • Cal 36/4 Micrometer Adjustable Torque Screwdriver, 810587.
  • FREE NIST-traceable tabulated Certification is included from our ISO/IEC 17025 Accredited Calibration Laboratory!
  • Includes a custom blow-molded plastic case for convenient organization and safe storage and transport.
  • Includes slotted bits, Phillips bits, and an adapter to permit use with sockets.
  • T-810568 - 29 Piece Adjustable Torque Screwdriver Kit Includes Custom Case
  • Contains 1 each of the listed bits and a CAL 36/4 screwdriver
    Hex 5/64Slotted 8-10Torx T20
    Hex 3/32Slotted 12-14Torx T25
    Hex 7/64Socket Adapter 1/4Torx T30
    Hex 1/8Bit Holder 1/4Torx T40
    Hex 9/64Phillips #0Sq. Recess 0
    Posidriv #1Phillips #1Sq. Recess 1
    Posidriv #2Phillips #2Sq. Recess 2
    Slotted 0-1Phillips #3Sq. Recess 3
    Slotted 3-4Torx T10
    Slotted 5-6Torx T15
Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (hand tool)
Product Name 169-810568
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details