Greenlee Textron, Inc. Screwdriver 0353-33-INS

Description
SQUARE, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC
Datasheet
Description
SQUARE, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-33-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-33-INS
Screwdriver 0353-33-INS
SQUARE, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC
  • SQUARE, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0353-33-INS
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0353-22C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 11.75 inch (298 mm)
View Details
Screwdriver - A216-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 9 inch (229 mm)
View Details