Bluetools 005-900

Description
The Taylor T-9X air riveting hammer has a sensitive teasing throttle and lightweight aluminum handle. The Taylor Pneumatic .498 Shank Rivet Gun is extremely powerful and designed for heavy duty riveting. The .498 Shank Rivet Hammer also performs well for front end work, removal of heavy duty spring bushings and pins, as well as any type of truck or off-road equipment requiring driving, hammering, ripping, scraping, or punching. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T9X rivet gun. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Bore & Stroke: 3/4" x 3-7/8" Shank Diameter: .498 Blows per Min: 1150 Length: 9-15/16" Weight: 5-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 5/16" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!
Description
The Taylor T-9X air riveting hammer has a sensitive teasing throttle and lightweight aluminum handle. The Taylor Pneumatic .498 Shank Rivet Gun is extremely powerful and designed for heavy duty riveting. The .498 Shank Rivet Hammer also performs well for front end work, removal of heavy duty spring bushings and pins, as well as any type of truck or off-road equipment requiring driving, hammering, ripping, scraping, or punching. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T9X rivet gun. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Bore & Stroke: 3/4" x 3-7/8" Shank Diameter: .498 Blows per Min: 1150 Length: 9-15/16" Weight: 5-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 5/16" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-900 -  - Bluetools
Greensboro, NC, USA
005-900
005-900
The Taylor T-9X air riveting hammer has a sensitive teasing throttle and lightweight aluminum handle. The Taylor Pneumatic .498 Shank Rivet Gun is extremely powerful and designed for heavy duty riveting. The .498 Shank Rivet Hammer also performs well for front end work, removal of heavy duty spring bushings and pins, as well as any type of truck or off-road equipment requiring driving, hammering, ripping, scraping, or punching. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T9X rivet gun. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Bore & Stroke: 3/4" x 3-7/8" Shank Diameter: .498 Blows per Min: 1150 Length: 9-15/16" Weight: 5-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 5/16" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

The Taylor T-9X air riveting hammer has a sensitive teasing throttle and lightweight aluminum handle. The Taylor Pneumatic .498 Shank Rivet Gun is extremely powerful and designed for heavy duty riveting. The .498 Shank Rivet Hammer also performs well for front end work, removal of heavy duty spring bushings and pins, as well as any type of truck or off-road equipment requiring driving, hammering, ripping, scraping, or punching. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T9X rivet gun. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets.

  • Bore & Stroke: 3/4" x 3-7/8"
  • Shank Diameter: .498
  • Blows per Min: 1150
  • Length: 9-15/16"
  • Weight: 5-1/8 lbs.
  • Air Pressure: 90 PSI Max.
  • Rivet Capacity: 5/16" Aluminum

Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-900
Unlock Full Specs
to access all available technical data

Similar Products