Weber Screwdriving Systems, Inc. Captive Insert Setting System SBM (Spin-Pull Process)

Description
Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation. This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies. Features Setting force up to 20 kN For hexagon and round nuts between M5 and M12 Built-in control Visualization on a screen
Datasheet
Description
Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation. This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies. Features Setting force up to 20 kN For hexagon and round nuts between M5 and M12 Built-in control Visualization on a screen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Captive Insert Setting System
SBM (Spin-Pull Process)
Captive Insert Setting System SBM (Spin-Pull Process)
Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation. This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies. Features Setting force up to 20 kN For hexagon and round nuts between M5 and M12 Built-in control Visualization on a screen

Efficient system for blind riveting

For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12.

The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation.

This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies.

Features

  • Setting force up to 20 kN
  • For hexagon and round nuts between M5 and M12
  • Built-in control
  • Visualization on a screen
Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Riveters and Riveting Machines
Product Number SBM (Spin-Pull Process)
Product Name Captive Insert Setting System
Form Factor Riveting System / Cell
Riveting Type Nonimpact (Orbital / Spin)
# Heads 1
Actuation Electric
Unlock Full Specs
to access all available technical data

Similar Products

 - Revolution R2 Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 to 24 inch (254 to 610 mm)
View Details