Bluetools 005-7893N

Description
The Taylor 1/4" Heavy Duty Riveter, T-7893N, is designed to pull 1/4" monobolts. With hardened jaw and nosepiece, the Taylor T7893N pneumatic riveter will pull standard steel, stainless steel, aluminum and plastic rivets, and monobolts up to 1/4". The T-7893N air hydraulic riveter includes 1/4" and 3/16" nosepieces. Capacity: 1/4" monobolts Pulling Force: 3850 Stroke Adjustable to: 11/16" Height: 11-3/4" Weight: 4-1/2 lbs. Nose Length: 3-3/4" Contact BlueTools.com to order your pneumatic air riveter to meet your particular application.
Description
The Taylor 1/4" Heavy Duty Riveter, T-7893N, is designed to pull 1/4" monobolts. With hardened jaw and nosepiece, the Taylor T7893N pneumatic riveter will pull standard steel, stainless steel, aluminum and plastic rivets, and monobolts up to 1/4". The T-7893N air hydraulic riveter includes 1/4" and 3/16" nosepieces. Capacity: 1/4" monobolts Pulling Force: 3850 Stroke Adjustable to: 11/16" Height: 11-3/4" Weight: 4-1/2 lbs. Nose Length: 3-3/4" Contact BlueTools.com to order your pneumatic air riveter to meet your particular application.

Suppliers

Company
Product
Description
Supplier Links
005-7893N -  - Bluetools
Greensboro, NC, USA
005-7893N
005-7893N
The Taylor 1/4" Heavy Duty Riveter, T-7893N, is designed to pull 1/4" monobolts. With hardened jaw and nosepiece, the Taylor T7893N pneumatic riveter will pull standard steel, stainless steel, aluminum and plastic rivets, and monobolts up to 1/4". The T-7893N air hydraulic riveter includes 1/4" and 3/16" nosepieces. Capacity: 1/4" monobolts Pulling Force: 3850 Stroke Adjustable to: 11/16" Height: 11-3/4" Weight: 4-1/2 lbs. Nose Length: 3-3/4" Contact BlueTools.com to order your pneumatic air riveter to meet your particular application.

The Taylor 1/4" Heavy Duty Riveter, T-7893N, is designed to pull 1/4" monobolts. With hardened jaw and nosepiece, the Taylor T7893N pneumatic riveter will pull standard steel, stainless steel, aluminum and plastic rivets, and monobolts up to 1/4". The T-7893N air hydraulic riveter includes 1/4" and 3/16" nosepieces.

  • Capacity: 1/4" monobolts
  • Pulling Force: 3850
  • Stroke Adjustable to: 11/16"
  • Height: 11-3/4"
  • Weight: 4-1/2 lbs.
  • Nose Length: 3-3/4"

Contact BlueTools.com to order your pneumatic air riveter to meet your particular application.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-7893N
Unlock Full Specs
to access all available technical data

Similar Products