Bluetools 005-7892N

Description
The Taylor 1/4" Riveter, T-7892N, is a heavy duty pneumatic riveter, with hardened jaw and nosepiece. The air contolled 1/4" riveter is designed with easy access to the oil fill plug. The Taylor 1/4" air riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The T-7892N pneumatic air rivet gun is not for 1/4" monobolts, but it will pull smaller sizes. Capacity: 1/4" Pulling Force: 3500 lbs. Stroke: adjustable to 11/16" Height: 10-1/4" Weight: 3-3/4 lbs. Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32" nosepieces
Description
The Taylor 1/4" Riveter, T-7892N, is a heavy duty pneumatic riveter, with hardened jaw and nosepiece. The air contolled 1/4" riveter is designed with easy access to the oil fill plug. The Taylor 1/4" air riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The T-7892N pneumatic air rivet gun is not for 1/4" monobolts, but it will pull smaller sizes. Capacity: 1/4" Pulling Force: 3500 lbs. Stroke: adjustable to 11/16" Height: 10-1/4" Weight: 3-3/4 lbs. Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32" nosepieces

Suppliers

Company
Product
Description
Supplier Links
005-7892N -  - Bluetools
Greensboro, NC, USA
005-7892N
005-7892N
The Taylor 1/4" Riveter, T-7892N, is a heavy duty pneumatic riveter, with hardened jaw and nosepiece. The air contolled 1/4" riveter is designed with easy access to the oil fill plug. The Taylor 1/4" air riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The T-7892N pneumatic air rivet gun is not for 1/4" monobolts, but it will pull smaller sizes. Capacity: 1/4" Pulling Force: 3500 lbs. Stroke: adjustable to 11/16" Height: 10-1/4" Weight: 3-3/4 lbs. Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32" nosepieces

The Taylor 1/4" Riveter, T-7892N, is a heavy duty pneumatic riveter, with hardened jaw and nosepiece. The air contolled 1/4" riveter is designed with easy access to the oil fill plug. The Taylor 1/4" air riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The T-7892N pneumatic air rivet gun is not for 1/4" monobolts, but it will pull smaller sizes.

  • Capacity: 1/4"
  • Pulling Force: 3500 lbs.
  • Stroke: adjustable to 11/16"
  • Height: 10-1/4"
  • Weight: 3-3/4 lbs.
  • Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32" nosepieces
Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-7892N
Unlock Full Specs
to access all available technical data

Similar Products

Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Specs
Form Factor Riveting System / Cell
Riveting Type Nonimpact (Orbital / Spin)
# Heads 1
View Details
 - Revolution HD Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 inch (254 mm)
View Details