Bluetools 005-7892A

Description
The Taylor 1/4" Long Nose Riveter, T-7892A, is a heavy duty riveter, with hardened jaw and long nosepiece. The long nose riveter provides easy access to the oil fill plug. The Taylor 1/4" long nose riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The Taylor T7892N is not designed for 1/4" monobolts, but it will pull smaller sizes. This air controlled riveter is ideal for steel, stainless steel, aluminum, formica, and masonite. Capacity: 1/4" Pulling Force: 3500 lbs. Stroke: adjustable to 11/16" Height 11-1/2" Weight 4-1/4lbs. Nose length: 8-1/4": Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32"
Description
The Taylor 1/4" Long Nose Riveter, T-7892A, is a heavy duty riveter, with hardened jaw and long nosepiece. The long nose riveter provides easy access to the oil fill plug. The Taylor 1/4" long nose riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The Taylor T7892N is not designed for 1/4" monobolts, but it will pull smaller sizes. This air controlled riveter is ideal for steel, stainless steel, aluminum, formica, and masonite. Capacity: 1/4" Pulling Force: 3500 lbs. Stroke: adjustable to 11/16" Height 11-1/2" Weight 4-1/4lbs. Nose length: 8-1/4": Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32"

Suppliers

Company
Product
Description
Supplier Links
005-7892A -  - Bluetools
Greensboro, NC, USA
005-7892A
005-7892A
The Taylor 1/4" Long Nose Riveter, T-7892A, is a heavy duty riveter, with hardened jaw and long nosepiece. The long nose riveter provides easy access to the oil fill plug. The Taylor 1/4" long nose riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The Taylor T7892N is not designed for 1/4" monobolts, but it will pull smaller sizes. This air controlled riveter is ideal for steel, stainless steel, aluminum, formica, and masonite. Capacity: 1/4" Pulling Force: 3500 lbs. Stroke: adjustable to 11/16" Height 11-1/2" Weight 4-1/4lbs. Nose length: 8-1/4": Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32"

The Taylor 1/4" Long Nose Riveter, T-7892A, is a heavy duty riveter, with hardened jaw and long nosepiece. The long nose riveter provides easy access to the oil fill plug. The Taylor 1/4" long nose riveter will pull standard steel, stainless steel, aluminum and plastic rivets. The Taylor T7892N is not designed for 1/4" monobolts, but it will pull smaller sizes. This air controlled riveter is ideal for steel, stainless steel, aluminum, formica, and masonite.

  • Capacity: 1/4"
  • Pulling Force: 3500 lbs.
  • Stroke: adjustable to 11/16"
  • Height 11-1/2"
  • Weight 4-1/4lbs.
  • Nose length: 8-1/4":
  • Nosepieces (included): 1/4", 7/32", 3/16", 5/32", 1/8", and 3/32"
Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-7892A
Unlock Full Specs
to access all available technical data

Similar Products

Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Specs
Form Factor Riveting System / Cell
Riveting Type Nonimpact (Orbital / Spin)
# Heads 1
View Details
 - Revolution R2 Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 to 24 inch (254 to 610 mm)
View Details