Bluetools 005-7826

Description
The Taylor 3/8" Stubby Ratchet Wrench, T-7826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 1/4" square drive, use Order Number 005-7825. Square Drive: 3/8" Max. torque : 20 ft.lb. Max. torque by Hand: 30 ft.lb. 250 RPM Length: 6-1/2" Weight: 1-1/8 lbs. Call BlueTools at 336-282-2020 to order your Taylor Stubby Ratchet Wrench, T-7826.
Description
The Taylor 3/8" Stubby Ratchet Wrench, T-7826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 1/4" square drive, use Order Number 005-7825. Square Drive: 3/8" Max. torque : 20 ft.lb. Max. torque by Hand: 30 ft.lb. 250 RPM Length: 6-1/2" Weight: 1-1/8 lbs. Call BlueTools at 336-282-2020 to order your Taylor Stubby Ratchet Wrench, T-7826.

Suppliers

Company
Product
Description
Supplier Links
005-7826 -  - Bluetools
Greensboro, NC, USA
005-7826
005-7826
The Taylor 3/8" Stubby Ratchet Wrench, T-7826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 1/4" square drive, use Order Number 005-7825. Square Drive: 3/8" Max. torque : 20 ft.lb. Max. torque by Hand: 30 ft.lb. 250 RPM Length: 6-1/2" Weight: 1-1/8 lbs. Call BlueTools at 336-282-2020 to order your Taylor Stubby Ratchet Wrench, T-7826.

The Taylor 3/8" Stubby Ratchet Wrench, T-7826, is a mini ratchet wrench which is used in hard-to-reach areas, such as under dashboards and in any confined space. The T7826 pneumatic ratchet wrench is small and light, with an easy-to grip aluminum handle. The teasing throttle on this air controlled ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 1/4" square drive, use Order Number 005-7825.

  • Square Drive: 3/8"
  • Max. torque : 20 ft.lb.
  • Max. torque by Hand: 30 ft.lb.
  • 250 RPM
  • Length: 6-1/2"
  • Weight: 1-1/8 lbs.

Call BlueTools at 336-282-2020 to order your Taylor Stubby Ratchet Wrench, T-7826.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7826
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details