Bluetools 005-7767RNA600

Description
The air controlled Taylor Rivnut Tools, T-7767RNA600, is crafted with 0.5 HP motor and double reduction gearing for exceptional power. A convenient forward and reverse trigger allows one-handed directional changes on the Taylor T-7767RNA. The Taylor Rivnut Air Tool has a teasing throttle which gives the operator precise control over the work. In addition, the Taylor 7767RN Rivnut Tool has a quick change bolt for different sizes of rivnuts. Specifically, the Taylor Pneumatic Rivnut Tool, T-7767RNA600, come standard with a head used for sizes #6-32 and M3 to 1/4-20 and M6. 600 RPM Range: #6-32, M3 to 1/4-20, M6 Length: 7-3/8" Height: 6" Weight: 2-1/8 lbs. The Taylor T-7767RNA is also available with a head used for sizes #8-32 and M4 to 5/16-18 and M8. Use Order Number: 005-7767RN350. Call BlueTools.com to order the right pneumatic rivnut tool for your particular application.
Description
The air controlled Taylor Rivnut Tools, T-7767RNA600, is crafted with 0.5 HP motor and double reduction gearing for exceptional power. A convenient forward and reverse trigger allows one-handed directional changes on the Taylor T-7767RNA. The Taylor Rivnut Air Tool has a teasing throttle which gives the operator precise control over the work. In addition, the Taylor 7767RN Rivnut Tool has a quick change bolt for different sizes of rivnuts. Specifically, the Taylor Pneumatic Rivnut Tool, T-7767RNA600, come standard with a head used for sizes #6-32 and M3 to 1/4-20 and M6. 600 RPM Range: #6-32, M3 to 1/4-20, M6 Length: 7-3/8" Height: 6" Weight: 2-1/8 lbs. The Taylor T-7767RNA is also available with a head used for sizes #8-32 and M4 to 5/16-18 and M8. Use Order Number: 005-7767RN350. Call BlueTools.com to order the right pneumatic rivnut tool for your particular application.

Suppliers

Company
Product
Description
Supplier Links
005-7767RNA600 -  - Bluetools
Greensboro, NC, USA
005-7767RNA600
005-7767RNA600
The air controlled Taylor Rivnut Tools, T-7767RNA600, is crafted with 0.5 HP motor and double reduction gearing for exceptional power. A convenient forward and reverse trigger allows one-handed directional changes on the Taylor T-7767RNA. The Taylor Rivnut Air Tool has a teasing throttle which gives the operator precise control over the work. In addition, the Taylor 7767RN Rivnut Tool has a quick change bolt for different sizes of rivnuts. Specifically, the Taylor Pneumatic Rivnut Tool, T-7767RNA600, come standard with a head used for sizes #6-32 and M3 to 1/4-20 and M6. 600 RPM Range: #6-32, M3 to 1/4-20, M6 Length: 7-3/8" Height: 6" Weight: 2-1/8 lbs. The Taylor T-7767RNA is also available with a head used for sizes #8-32 and M4 to 5/16-18 and M8. Use Order Number: 005-7767RN350. Call BlueTools.com to order the right pneumatic rivnut tool for your particular application.

The air controlled Taylor Rivnut Tools, T-7767RNA600, is crafted with 0.5 HP motor and double reduction gearing for exceptional power. A convenient forward and reverse trigger allows one-handed directional changes on the Taylor T-7767RNA. The Taylor Rivnut Air Tool has a teasing throttle which gives the operator precise control over the work. In addition, the Taylor 7767RN Rivnut Tool has a quick change bolt for different sizes of rivnuts. Specifically, the Taylor Pneumatic Rivnut Tool, T-7767RNA600, come standard with a head used for sizes #6-32 and M3 to 1/4-20 and M6.

  • 600 RPM
  • Range: #6-32, M3 to 1/4-20, M6
  • Length: 7-3/8"
  • Height: 6"
  • Weight: 2-1/8 lbs.

The Taylor T-7767RNA is also available with a head used for sizes #8-32 and M4 to 5/16-18 and M8. Use Order Number: 005-7767RN350. Call BlueTools.com to order the right pneumatic rivnut tool for your particular application.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-7767RNA600
Unlock Full Specs
to access all available technical data

Similar Products