Bluetools 005-400

Description
The Taylor T-4X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T4X rivet hammer. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost. Bore & Stroke: 1/2"x3-1/16" Shank Diameter: .401 Blows per Min: 1700 Length: 8-5/16" Weight: 2.75 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/4" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!
Description
The Taylor T-4X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T4X rivet hammer. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost. Bore & Stroke: 1/2"x3-1/16" Shank Diameter: .401 Blows per Min: 1700 Length: 8-5/16" Weight: 2.75 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/4" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-400 -  - Bluetools
Greensboro, NC, USA
005-400
005-400
The Taylor T-4X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T4X rivet hammer. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost. Bore & Stroke: 1/2"x3-1/16" Shank Diameter: .401 Blows per Min: 1700 Length: 8-5/16" Weight: 2.75 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/4" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

The Taylor T-4X air riveting hammer has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T4X rivet hammer. Taylor pneumatic riveting hammers are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost.

  • Bore & Stroke: 1/2"x3-1/16"
  • Shank Diameter: .401
  • Blows per Min: 1700
  • Length: 8-5/16"
  • Weight: 2.75 lbs.
  • Air Pressure: 90 PSI Max.
  • Rivet Capacity: 1/4" Aluminum

Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-400
Unlock Full Specs
to access all available technical data

Similar Products

Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Specs
Form Factor Riveting System / Cell
Riveting Type Nonimpact (Orbital / Spin)
# Heads 1
View Details
 - Revolution HD Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 inch (254 mm)
View Details