Bluetools 005-300S

Description
The Taylor T-3XS Straight Handle Air Riveting Hammer has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T3XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x2-7/8" Shank Diameter: .401 Blows per Minute: 2100 Length: 7-5/16" Weight: 2-5/16 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 3/16" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!
Description
The Taylor T-3XS Straight Handle Air Riveting Hammer has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T3XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x2-7/8" Shank Diameter: .401 Blows per Minute: 2100 Length: 7-5/16" Weight: 2-5/16 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 3/16" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-300S -  - Bluetools
Greensboro, NC, USA
005-300S
005-300S
The Taylor T-3XS Straight Handle Air Riveting Hammer has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T3XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x2-7/8" Shank Diameter: .401 Blows per Minute: 2100 Length: 7-5/16" Weight: 2-5/16 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 3/16" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

The Taylor T-3XS Straight Handle Air Riveting Hammer has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T3XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles.

  • Bore & Stroke: 1/2"x2-7/8"
  • Shank Diameter: .401
  • Blows per Minute: 2100
  • Length: 7-5/16"
  • Weight: 2-5/16 lbs.
  • Air Pressure: 90 PSI Max.
  • Rivet Capacity: 3/16" Aluminum

Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-300S
Unlock Full Specs
to access all available technical data

Similar Products

Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Specs
Form Factor Riveting System / Cell
Riveting Type Nonimpact (Orbital / Spin)
# Heads 1
View Details
 - Revolution HD Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 inch (254 mm)
View Details