Bluetools 005-100S

Description
The Taylor T-1XS Straight Handle Air Riveting Hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1XS inline rivet gun has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Shank Diameter: .401 Bore & Stroke: 9/16" x 1-7/8" Blows per Min: 2850 Length: 4" Weight: 2-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/8" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!
Description
The Taylor T-1XS Straight Handle Air Riveting Hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1XS inline rivet gun has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Shank Diameter: .401 Bore & Stroke: 9/16" x 1-7/8" Blows per Min: 2850 Length: 4" Weight: 2-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/8" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-100S -  - Bluetools
Greensboro, NC, USA
005-100S
005-100S
The Taylor T-1XS Straight Handle Air Riveting Hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1XS inline rivet gun has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Shank Diameter: .401 Bore & Stroke: 9/16" x 1-7/8" Blows per Min: 2850 Length: 4" Weight: 2-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/8" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

The Taylor T-1XS Straight Handle Air Riveting Hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1XS inline rivet gun has an extra sensitive teasing throttle and lightweight, straight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles.

  • Shank Diameter: .401
  • Bore & Stroke: 9/16" x 1-7/8"
  • Blows per Min: 2850
  • Length: 4"
  • Weight: 2-1/8 lbs.
  • Air Pressure: 90 PSI Max.
  • Rivet Capacity: 1/8" Aluminum

Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-100S
Unlock Full Specs
to access all available technical data

Similar Products

Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Specs
Form Factor Riveting System / Cell
Riveting Type Nonimpact (Orbital / Spin)
# Heads 1
View Details
 - Revolution R2 Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 to 24 inch (254 to 610 mm)
View Details