Bluetools 005-100

Description
The Taylor T-1X air riveting hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1X rivet gun has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1X rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost. Shank Diameter: .401 Bore & Stroke: 9/16" x 1-7/8" Blows per Min: 2850 Length: 4" Weight: 2-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/8" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!
Description
The Taylor T-1X air riveting hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1X rivet gun has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1X rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost. Shank Diameter: .401 Bore & Stroke: 9/16" x 1-7/8" Blows per Min: 2850 Length: 4" Weight: 2-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/8" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-100 -  - Bluetools
Greensboro, NC, USA
005-100
005-100
The Taylor T-1X air riveting hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1X rivet gun has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1X rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost. Shank Diameter: .401 Bore & Stroke: 9/16" x 1-7/8" Blows per Min: 2850 Length: 4" Weight: 2-1/8 lbs. Air Pressure: 90 PSI Max. Rivet Capacity: 1/8" Aluminum Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

The Taylor T-1X air riveting hammer uses special "Jiffy" style .401 shank rivet sets for riveting capabilities in extremely tight areas. The Taylor T-1X rivet gun has an extra sensitive teasing throttle and lightweight aluminum handle. Hardened tool steel pistons and steel alloy cylinders guarantee long life for the Taylor T1X rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are available with a straight handle, at additional cost.

  • Shank Diameter: .401
  • Bore & Stroke: 9/16" x 1-7/8"
  • Blows per Min: 2850
  • Length: 4"
  • Weight: 2-1/8 lbs.
  • Air Pressure: 90 PSI Max.
  • Rivet Capacity: 1/8" Aluminum

Call BlueTools.com at 1-336-282-2020 to order the Taylor air rivet hammer which is suitable for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Riveters and Riveting Machines
Product Name 005-100
Unlock Full Specs
to access all available technical data

Similar Products

 - Revolution R2 Flier - Superior Rivet Machines
Superior Rivet Machines
Specs
Form Factor Free Standing
Riveting Type Impact
Throat Depth 10 to 24 inch (254 to 610 mm)
View Details