Blue Sky Energy, Inc. Remote Display IPN Remote

Description
The IPN-Remote display provides basic monitoring for Blue Sky Energy’s IPN compatible charge controllers. The unit displays battery voltage, output current and charge control system status for up to 8 charge controllers on a single IPN network. A bright crisp low power LED display is used to provide excellent readability in any lighting. The Charge Status indicator displays present charge control system status, and shows relative battery state of charge. The versatile IPN-Remote shows battery voltage as measured by the charge control system. When the battery is being charged the display toggles between battery voltage and charge controller output current. The current display can be configured to show the total output current from all controllers on the IPN network, or the output current from a particular controller. Multiple IPN-Remote displays can be placed on a single IPN network even if an IPN-ProRemote is already present.
Description
The IPN-Remote display provides basic monitoring for Blue Sky Energy’s IPN compatible charge controllers. The unit displays battery voltage, output current and charge control system status for up to 8 charge controllers on a single IPN network. A bright crisp low power LED display is used to provide excellent readability in any lighting. The Charge Status indicator displays present charge control system status, and shows relative battery state of charge. The versatile IPN-Remote shows battery voltage as measured by the charge control system. When the battery is being charged the display toggles between battery voltage and charge controller output current. The current display can be configured to show the total output current from all controllers on the IPN network, or the output current from a particular controller. Multiple IPN-Remote displays can be placed on a single IPN network even if an IPN-ProRemote is already present.

Suppliers

Company
Product
Description
Supplier Links
Remote Display - IPN Remote - Blue Sky Energy, Inc.
Vista, CA, USA
Remote Display
IPN Remote
Remote Display IPN Remote
The IPN-Remote display provides basic monitoring for Blue Sky Energy’s IPN compatible charge controllers. The unit displays battery voltage, output current and charge control system status for up to 8 charge controllers on a single IPN network. A bright crisp low power LED display is used to provide excellent readability in any lighting. The Charge Status indicator displays present charge control system status, and shows relative battery state of charge. The versatile IPN-Remote shows battery voltage as measured by the charge control system. When the battery is being charged the display toggles between battery voltage and charge controller output current. The current display can be configured to show the total output current from all controllers on the IPN network, or the output current from a particular controller. Multiple IPN-Remote displays can be placed on a single IPN network even if an IPN-ProRemote is already present.

The IPN-Remote display provides basic monitoring for Blue Sky Energy’s IPN compatible charge controllers. The unit displays battery voltage, output current and charge control system status for up to 8 charge controllers on a single IPN network. A bright crisp low power LED display is used to provide excellent readability in any lighting. The Charge Status indicator displays present charge control system status, and shows relative battery state of charge. The versatile IPN-Remote shows battery voltage as measured by the charge control system. When the battery is being charged the display toggles between battery voltage and charge controller output current. The current display can be configured to show the total output current from all controllers on the IPN network, or the output current from a particular controller.

Multiple IPN-Remote displays can be placed on a single IPN network even if an IPN-ProRemote is already present.

Supplier's Site

Technical Specifications

  Blue Sky Energy, Inc.
Product Category Digital Panel Meters
Product Number IPN Remote
Product Name Remote Display
Display Type Numeric
Number Digits 3.0
Display Technology LCD
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details