Blue Sea Systems Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A, 12VDC 7635

Description
Packaged for retail use only. For bulk product, see item 78008B (must be logged in to purchase bulk) Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect Remote Control Switch Functions: Disconnect Voltage Adjustment - Sets desired disconnect voltage Override - Temporarily delays circuit disconnect for 10 minutes Off - Temporarily disconnects circuits until voltage rises Override or Off - Silences alarm (optional alarm required) Case design allows surface, front panel, or rear panel mounting Rear insulating cover protects rear contacts Waterproof rated IP67 for temporary immersion 12VDC Nominal Voltage Amperage Operating Current: 95mA Connected or 4mA Open Amperage Rating of 65A Continuous or 115A for up to 5 minutes 1/0 Ga. Maximum Cable Size 1/4" -20 (M6) Terminal Stud Size
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78008B (must be logged in to purchase bulk) Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect Remote Control Switch Functions: Disconnect Voltage Adjustment - Sets desired disconnect voltage Override - Temporarily delays circuit disconnect for 10 minutes Off - Temporarily disconnects circuits until voltage rises Override or Off - Silences alarm (optional alarm required) Case design allows surface, front panel, or rear panel mounting Rear insulating cover protects rear contacts Waterproof rated IP67 for temporary immersion 12VDC Nominal Voltage Amperage Operating Current: 95mA Connected or 4mA Open Amperage Rating of 65A Continuous or 115A for up to 5 minutes 1/0 Ga. Maximum Cable Size 1/4" -20 (M6) Terminal Stud Size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A, 12VDC - 78008 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A, 12VDC
78008
Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A, 12VDC 78008
Packaged for retail use only. For bulk product, see item 78008B (must be logged in to purchase bulk) Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch Category: Low Voltage Disconnects Manufacturer: Blue Sea Systems Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect Remote Control Switch Functions: Disconnect Voltage Adjustment - Sets desired disconnect voltage Override - Temporarily delays circuit disconnect for 10 minutes Off - Temporarily disconnects circuits until voltage rises Override or Off - Silences alarm (optional alarm required) Case design allows surface, front panel, or rear panel mounting Rear insulating cover protects rear contacts Waterproof rated IP67 for temporary immersion 12VDC Nominal Voltage Amperage Operating Current: 95mA Connected or 4mA Open Amperage Rating of 65A Continuous or 115A for up to 5 minutes 1/0 Ga. Maximum Cable Size 1/4" -20 (M6) Terminal Stud Size

Packaged for retail use only. For bulk product, see item 78008B (must be logged in to purchase bulk)

  • Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch
  • Category: Low Voltage Disconnects
  • Manufacturer: Blue Sea Systems
  • Senses low battery voltage and automatically disconnects devices to save power for starting or to preserve battery life
  • Ideal for any single battery boat or vehicle that wants to avoid getting stranded with a dead battery
  • Status light in both m-LVD and Remote Control Switch provides visual warning of low voltage state prior to disconnect
  • Remote Control Switch Functions:
    • Disconnect Voltage Adjustment - Sets desired disconnect voltage
    • Override - Temporarily delays circuit disconnect for 10 minutes
    • Off - Temporarily disconnects circuits until voltage rises
    • Override or Off - Silences alarm (optional alarm required)
  • Case design allows surface, front panel, or rear panel mounting
  • Rear insulating cover protects rear contacts
  • Waterproof rated IP67 for temporary immersion
  • 12VDC Nominal Voltage
  • Amperage Operating Current: 95mA Connected or 4mA Open
  • Amperage Rating of 65A Continuous or 115A for up to 5 minutes
  • 1/0 Ga. Maximum Cable Size
  • 1/4" -20 (M6) Terminal Stud Size
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78008
Product Name Blue Sea Systems 7635 m-LVD Low Voltage Disconnect with Switch, 65A, 12VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EF3R6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 200 amps
View Details
Isolator Switches - 1365836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details