Blue Sea Systems Blue Sea Systems 7611 Battery Link Automatic Charging Relay, 120A, 12VDC/24VDC - Bulk Packaging 7611B

Description
Not packaged for retail use. For retail product, see item 78003 Blue Sea Systems 7611 Battery Link Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Senses charging on two battery banks Automatically shares single source of charge with auxiliary battery Side and bottom knockouts for cable connections Clip-on cover insulates terminal connections Integrated LED indicates ACR status Largest battery bank cannot exceed Group 27 Waterproof - rated IP67 for temporary immersion 7/8" (22 mm) stud length to accept multiple cable terminals 1/4" x .032" male quick connect terminals 3/8" -16 (M10) Terminal stud size Amperage Operating Current 75mA @ 12VDC (Combine), 115mA @ 24VDC (Combine) and 15mA (Open) Amperage Rating of 120A Continuous and 210A for up to 5 minutes 1/0 Ga. maximum cable size Relay Contact Position; Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC Open Low: 12.75V @ 12VDC or 25.5V @ 24VDC
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78003 Blue Sea Systems 7611 Battery Link Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Senses charging on two battery banks Automatically shares single source of charge with auxiliary battery Side and bottom knockouts for cable connections Clip-on cover insulates terminal connections Integrated LED indicates ACR status Largest battery bank cannot exceed Group 27 Waterproof - rated IP67 for temporary immersion 7/8" (22 mm) stud length to accept multiple cable terminals 1/4" x .032" male quick connect terminals 3/8" -16 (M10) Terminal stud size Amperage Operating Current 75mA @ 12VDC (Combine), 115mA @ 24VDC (Combine) and 15mA (Open) Amperage Rating of 120A Continuous and 210A for up to 5 minutes 1/0 Ga. maximum cable size Relay Contact Position; Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC Open Low: 12.75V @ 12VDC or 25.5V @ 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7611 Battery Link Automatic Charging Relay, 120A, 12VDC/24VDC - Bulk Packaging - 78003B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7611 Battery Link Automatic Charging Relay, 120A, 12VDC/24VDC - Bulk Packaging
78003B
Blue Sea Systems 7611 Battery Link Automatic Charging Relay, 120A, 12VDC/24VDC - Bulk Packaging 78003B
Not packaged for retail use. For retail product, see item 78003 Blue Sea Systems 7611 Battery Link Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Senses charging on two battery banks Automatically shares single source of charge with auxiliary battery Side and bottom knockouts for cable connections Clip-on cover insulates terminal connections Integrated LED indicates ACR status Largest battery bank cannot exceed Group 27 Waterproof - rated IP67 for temporary immersion 7/8" (22 mm) stud length to accept multiple cable terminals 1/4" x .032" male quick connect terminals 3/8" -16 (M10) Terminal stud size Amperage Operating Current 75mA @ 12VDC (Combine), 115mA @ 24VDC (Combine) and 15mA (Open) Amperage Rating of 120A Continuous and 210A for up to 5 minutes 1/0 Ga. maximum cable size Relay Contact Position; Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC Open Low: 12.75V @ 12VDC or 25.5V @ 24VDC

Not packaged for retail use. For retail product, see item 78003

  • Blue Sea Systems 7611 Battery Link Automatic Charging Relay - Bulk Packaging
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Senses charging on two battery banks
  • Automatically shares single source of charge with auxiliary battery
  • Side and bottom knockouts for cable connections
  • Clip-on cover insulates terminal connections
  • Integrated LED indicates ACR status
  • Largest battery bank cannot exceed Group 27
  • Waterproof - rated IP67 for temporary immersion
  • 7/8" (22 mm) stud length to accept multiple cable terminals
  • 1/4" x .032" male quick connect terminals
  • 3/8" -16 (M10) Terminal stud size
  • Amperage Operating Current 75mA @ 12VDC (Combine), 115mA @ 24VDC (Combine) and 15mA (Open)
  • Amperage Rating of 120A Continuous and 210A for up to 5 minutes
  • 1/0 Ga. maximum cable size
  • Relay Contact Position;
    • Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC
    • Combine 30 sec: 13.6VDC @ 12VDC or 27.2V @ 24VDC
    • Over Voltage Lockout: 16.0V @ 12VDC or 32.0V @ 24VDC
    • Open Low: 12.75V @ 12VDC or 25.5V @ 24VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78003B
Product Name Blue Sea Systems 7611 Battery Link Automatic Charging Relay, 120A, 12VDC/24VDC - Bulk Packaging
Input Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB243A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Zebra Scanner TC7X models Premium Car Charger by AGOZ - CC80_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Charger Type Automotive / Electrical Vehicle
View Details