Blue Sea Systems Blue Sea 7601 M-Series Automatic Charging Relay, 65A - Bulk Packaging 7601B

Description
Not packaged for retail use. For retail product, see item 78000 Blue Sea 7601 M-Series Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems The Mini Automatic Charging Relay (M-ACR) is designed to manage the charging current from alternators up to 65A Start Isolation (SI) protects sensitive electronics by temporarily isolating house loads from the engine circuit during engine cranking The compact design allows for three mounting styles: surface, rear, or panel mount Senses charging on two battery banks Pull off and snap on insulating cover LED indicates ACR status Waterproof - rated IP67 for temporary immersion Amperage Operating Current 90mA (Combine), 15mA (Open) Amperage Rating of 65A Continuous or 115A for up to 5 minutes Relay Contact Position: Open (max.) 16.0V. Open (10 sec.) 12.35VDC. Open (30 sec.) 12.75VDC. Combined (30 sec.) 13.6VDC Undervoltage lockout @ 9.5V 6 Ga. to meet ratings. 1/0 Ga. maximum cable size 1/4" -20 Terminal stud size
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78000 Blue Sea 7601 M-Series Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems The Mini Automatic Charging Relay (M-ACR) is designed to manage the charging current from alternators up to 65A Start Isolation (SI) protects sensitive electronics by temporarily isolating house loads from the engine circuit during engine cranking The compact design allows for three mounting styles: surface, rear, or panel mount Senses charging on two battery banks Pull off and snap on insulating cover LED indicates ACR status Waterproof - rated IP67 for temporary immersion Amperage Operating Current 90mA (Combine), 15mA (Open) Amperage Rating of 65A Continuous or 115A for up to 5 minutes Relay Contact Position: Open (max.) 16.0V. Open (10 sec.) 12.35VDC. Open (30 sec.) 12.75VDC. Combined (30 sec.) 13.6VDC Undervoltage lockout @ 9.5V 6 Ga. to meet ratings. 1/0 Ga. maximum cable size 1/4" -20 Terminal stud size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea 7601 M-Series Automatic Charging Relay, 65A - Bulk Packaging - 78000B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea 7601 M-Series Automatic Charging Relay, 65A - Bulk Packaging
78000B
Blue Sea 7601 M-Series Automatic Charging Relay, 65A - Bulk Packaging 78000B
Not packaged for retail use. For retail product, see item 78000 Blue Sea 7601 M-Series Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems The Mini Automatic Charging Relay (M-ACR) is designed to manage the charging current from alternators up to 65A Start Isolation (SI) protects sensitive electronics by temporarily isolating house loads from the engine circuit during engine cranking The compact design allows for three mounting styles: surface, rear, or panel mount Senses charging on two battery banks Pull off and snap on insulating cover LED indicates ACR status Waterproof - rated IP67 for temporary immersion Amperage Operating Current 90mA (Combine), 15mA (Open) Amperage Rating of 65A Continuous or 115A for up to 5 minutes Relay Contact Position: Open (max.) 16.0V. Open (10 sec.) 12.35VDC. Open (30 sec.) 12.75VDC. Combined (30 sec.) 13.6VDC Undervoltage lockout @ 9.5V 6 Ga. to meet ratings. 1/0 Ga. maximum cable size 1/4" -20 Terminal stud size

Not packaged for retail use. For retail product, see item 78000

  • Blue Sea 7601 M-Series Automatic Charging Relay - Bulk Packaging
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • The Mini Automatic Charging Relay (M-ACR) is designed to manage the charging current from alternators up to 65A
  • Start Isolation (SI) protects sensitive electronics by temporarily isolating house loads from the engine circuit during engine cranking
  • The compact design allows for three mounting styles: surface, rear, or panel mount
  • Senses charging on two battery banks
  • Pull off and snap on insulating cover
  • LED indicates ACR status
  • Waterproof - rated IP67 for temporary immersion
  • Amperage Operating Current 90mA (Combine), 15mA (Open)
  • Amperage Rating of 65A Continuous or 115A for up to 5 minutes
  • Relay Contact Position: Open (max.) 16.0V. Open (10 sec.) 12.35VDC. Open (30 sec.) 12.75VDC. Combined (30 sec.) 13.6VDC
  • Undervoltage lockout @ 9.5V
  • 6 Ga. to meet ratings. 1/0 Ga. maximum cable size
  • 1/4" -20 Terminal stud size
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78000B
Product Name Blue Sea 7601 M-Series Automatic Charging Relay, 65A - Bulk Packaging
Input Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details