Blue Sea Systems Blue Sea Systems 7517B, EV Battery Charger Display - Bulk Packaging 7517B

Description
The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger. Not packaged for retail use. For retail product, see item 78063 Blue Sea Systems 7517B, EV Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen AC charge indication verifies that power is connected and the battery charger is charging Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4 Position Connector Plain language fault indication relays if there is a fault with the battery charger Optional standby mode shuts off screen after 4 hours of inactivity Displays voltage bar graphs even when AC power is not present Automatic ON based on motion with integrated knock sensor Drop in replacement for traditional rectangular displays Automatically detects 1-3 battery banks Bright, daylight readable, OLED display
Request a Quote Datasheet
Description
The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger. Not packaged for retail use. For retail product, see item 78063 Blue Sea Systems 7517B, EV Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen AC charge indication verifies that power is connected and the battery charger is charging Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4 Position Connector Plain language fault indication relays if there is a fault with the battery charger Optional standby mode shuts off screen after 4 hours of inactivity Displays voltage bar graphs even when AC power is not present Automatic ON based on motion with integrated knock sensor Drop in replacement for traditional rectangular displays Automatically detects 1-3 battery banks Bright, daylight readable, OLED display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7517B, EV Battery Charger Display - Bulk Packaging - 78063B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7517B, EV Battery Charger Display - Bulk Packaging
78063B
Blue Sea Systems 7517B, EV Battery Charger Display - Bulk Packaging 78063B
The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger. Not packaged for retail use. For retail product, see item 78063 Blue Sea Systems 7517B, EV Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen AC charge indication verifies that power is connected and the battery charger is charging Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4 Position Connector Plain language fault indication relays if there is a fault with the battery charger Optional standby mode shuts off screen after 4 hours of inactivity Displays voltage bar graphs even when AC power is not present Automatic ON based on motion with integrated knock sensor Drop in replacement for traditional rectangular displays Automatically detects 1-3 battery banks Bright, daylight readable, OLED display

The EV Battery Charger Display provides two options to monitor your battery banks. It can display a graphical representation of voltage for 1 to 3 battery banks with or without connection to a P12 Battery Charger. When connected to a P12 Battery Charger it can display the charger's summary screen, displaying voltage, current charging stage, and faults from the charger.

Not packaged for retail use. For retail product, see item 78063

  • Blue Sea Systems 7517B, EV Battery Charger
  • Category: Battery Chargers
  • Manufacturer: Blue Sea Systems
  • Dip switch selectable screen configuration allows the display to show voltage bar graphs or the P12 Battery Charger summary screen
  • AC charge indication verifies that power is connected and the battery charger is charging
  • Included Components: Mounting Gasket, 25' (7.8 m) Cat5e Cable and 4 Position Connector
  • Plain language fault indication relays if there is a fault with the battery charger
  • Optional standby mode shuts off screen after 4 hours of inactivity
  • Displays voltage bar graphs even when AC power is not present
  • Automatic ON based on motion with integrated knock sensor
  • Drop in replacement for traditional rectangular displays
  • Automatically detects 1-3 battery banks
  • Bright, daylight readable, OLED display
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78063B
Product Name Blue Sea Systems 7517B, EV Battery Charger Display - Bulk Packaging
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Portable Display Screen Car Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details