Packaged for retail use only. For bulk product, see item 78412B (must be logged in to purchase bulk)
Blue Sea Systems 6004200 m-Series Battery Switch
Category: Battery Disconnects
Manufacturer: Blue Sea Systems
Ignition protected - safe for installation aboard Gasoline powered boats
Case design allows surface or rear panel mounting
Isolating cover with snap-on sections protects rear contacts
1 battery input
2 switch positions
Intermittent Rating for 500A (5 minutes)
Isolating cover protects rear contacts
Breakout tabs allow wire access in any direction
m-Series Locking Key included
4/0 Ga. (120mm) cable size to meet ratings
1.12" (28.45 mm) clearance for 4/0 Ga. cables
Terminal stud size 3/8" -16 (M10)
Terminal stud torque 120 in-lb (13.56 Nm)
Packaged for retail use only. For bulk product, see item 78412B (must be logged in to purchase bulk)
- Blue Sea Systems 6004200 m-Series Battery Switch
- Category: Battery Disconnects
- Manufacturer: Blue Sea Systems
- Ignition protected - safe for installation aboard Gasoline powered boats
- Case design allows surface or rear panel mounting
- Isolating cover with snap-on sections protects rear contacts
- 1 battery input
- 2 switch positions
- Intermittent Rating for 500A (5 minutes)
- Isolating cover protects rear contacts
- Breakout tabs allow wire access in any direction
- m-Series Locking Key included
- 4/0 Ga. (120mm) cable size to meet ratings
- 1.12" (28.45 mm) clearance for 4/0 Ga. cables
- Terminal stud size 3/8" -16 (M10)
- Terminal stud torque 120 in-lb (13.56 Nm)