Blue Sea Systems Blue Sea Systems 5032 ST Blade Split Bus Fuse Block, 12 Circuits, 30A-100A - Bulk Packaging 5032B

Description
Not packaged for retail use. For retail product, see item 78163 Blue Sea Systems 5032 ST Blade Split Bus Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems Provides two isolated groups of six ATO/ATC circuits For use with either two isolated batteries or with a single battery providing a mix of 24 hour and switched circuits Screw terminals for securing wires accept ring terminals One-piece stainless flange nuts ensure safe and secure connections Clear insulating cover with label recesses and storage for two fuses, satisfies ABYC/USCG insulation requirements Easy-to-open, push-button latch for easy access to fuses Tin-plated copper buses and fuse clips Fuses sold separately
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78163 Blue Sea Systems 5032 ST Blade Split Bus Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems Provides two isolated groups of six ATO/ATC circuits For use with either two isolated batteries or with a single battery providing a mix of 24 hour and switched circuits Screw terminals for securing wires accept ring terminals One-piece stainless flange nuts ensure safe and secure connections Clear insulating cover with label recesses and storage for two fuses, satisfies ABYC/USCG insulation requirements Easy-to-open, push-button latch for easy access to fuses Tin-plated copper buses and fuse clips Fuses sold separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5032 ST Blade Split Bus Fuse Block, 12 Circuits, 30A-100A - Bulk Packaging - 78163B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5032 ST Blade Split Bus Fuse Block, 12 Circuits, 30A-100A - Bulk Packaging
78163B
Blue Sea Systems 5032 ST Blade Split Bus Fuse Block, 12 Circuits, 30A-100A - Bulk Packaging 78163B
Not packaged for retail use. For retail product, see item 78163 Blue Sea Systems 5032 ST Blade Split Bus Fuse Block - Bulk Packaging Category: Fuse Holders Manufacturer: Blue Sea Systems Provides two isolated groups of six ATO/ATC circuits For use with either two isolated batteries or with a single battery providing a mix of 24 hour and switched circuits Screw terminals for securing wires accept ring terminals One-piece stainless flange nuts ensure safe and secure connections Clear insulating cover with label recesses and storage for two fuses, satisfies ABYC/USCG insulation requirements Easy-to-open, push-button latch for easy access to fuses Tin-plated copper buses and fuse clips Fuses sold separately

Not packaged for retail use. For retail product, see item 78163

  • Blue Sea Systems 5032 ST Blade Split Bus Fuse Block - Bulk Packaging
  • Category: Fuse Holders
  • Manufacturer: Blue Sea Systems
  • Provides two isolated groups of six ATO/ATC circuits
  • For use with either two isolated batteries or with a single battery providing a mix of 24 hour and switched circuits
  • Screw terminals for securing wires accept ring terminals
  • One-piece stainless flange nuts ensure safe and secure connections
  • Clear insulating cover with label recesses and storage for two fuses, satisfies ABYC/USCG insulation requirements
  • Easy-to-open, push-button latch for easy access to fuses
  • Tin-plated copper buses and fuse clips
  • Fuses sold separately
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78163B
Product Name Blue Sea Systems 5032 ST Blade Split Bus Fuse Block, 12 Circuits, 30A-100A - Bulk Packaging
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Subminiature Fuses - VF471 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers