Blue Sea Systems Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover - Bulk Packaging 5028B

Description
Not packaged for retail use. For retail product, see item 78154 Blue Sea Systems 5028 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 6 Circuits with Cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses Fuses sold separately Maximum Amperage: 100A per block, 30A per circuit 32VDC Fuses sold separately #8 Screw (M4) Mounting screw
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78154 Blue Sea Systems 5028 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 6 Circuits with Cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses Fuses sold separately Maximum Amperage: 100A per block, 30A per circuit 32VDC Fuses sold separately #8 Screw (M4) Mounting screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover - Bulk Packaging - 78154B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover - Bulk Packaging
78154B
Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover - Bulk Packaging 78154B
Not packaged for retail use. For retail product, see item 78154 Blue Sea Systems 5028 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 6 Circuits with Cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Accepts ATO and ATC fast acting blade fuses Fuses sold separately Maximum Amperage: 100A per block, 30A per circuit 32VDC Fuses sold separately #8 Screw (M4) Mounting screw

Not packaged for retail use. For retail product, see item 78154

  • Blue Sea Systems 5028 ST Blade Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • 6 Circuits with Cover
  • Positive distribution bus with #10-32 stud
  • Can be used for 24-hour circuits
  • Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification
  • Tin-plated copper buses and fuse clips
  • Accepts ring or spade type terminals
  • Accepts ATO and ATC fast acting blade fuses
  • Fuses sold separately
  • Maximum Amperage: 100A per block, 30A per circuit
  • 32VDC Fuses sold separately
  • #8 Screw (M4) Mounting screw
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78154B
Product Name Blue Sea Systems 5028 ST Blade Fuse Block, 6 Circuits with Cover - Bulk Packaging
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
Surface Mount Fuses - 06SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details