Blue Sea Systems Blue Sea Systems 5026 ST Blade Fuse Block, 12 Circuits with Negative Bus and Cover 5026

Description
Packaged for retail use only. For bulk product, see item 78153B (must be logged in to purchase bulk) Blue Sea Systems 5026 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 12 Circuits with negative bus and cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Maximum Amperage: 100A per block, 30A per circuit Fuses sold separately #8 Screw (M4) Mounting screw #10-32 Negative Bus Stud
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78153B (must be logged in to purchase bulk) Blue Sea Systems 5026 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 12 Circuits with negative bus and cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Maximum Amperage: 100A per block, 30A per circuit Fuses sold separately #8 Screw (M4) Mounting screw #10-32 Negative Bus Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 5026 ST Blade Fuse Block, 12 Circuits with Negative Bus and Cover - 78153 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 5026 ST Blade Fuse Block, 12 Circuits with Negative Bus and Cover
78153
Blue Sea Systems 5026 ST Blade Fuse Block, 12 Circuits with Negative Bus and Cover 78153
Packaged for retail use only. For bulk product, see item 78153B (must be logged in to purchase bulk) Blue Sea Systems 5026 ST Blade Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems 12 Circuits with negative bus and cover Positive distribution bus with #10-32 stud Can be used for 24-hour circuits Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification Tin-plated copper buses and fuse clips Accepts ring or spade type terminals Maximum Amperage: 100A per block, 30A per circuit Fuses sold separately #8 Screw (M4) Mounting screw #10-32 Negative Bus Stud

Packaged for retail use only. For bulk product, see item 78153B (must be logged in to purchase bulk)

  • Blue Sea Systems 5026 ST Blade Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • 12 Circuits with negative bus and cover
  • Positive distribution bus with #10-32 stud
  • Can be used for 24-hour circuits
  • Cover satisfies ABYC/USCG requirements for insulation, incorporates an easy to open push button latch providing easy access to fuses, storage for two spare fuses, and label recesses that accept Blue Sea Systems Small Format Labels for circuit identification
  • Tin-plated copper buses and fuse clips
  • Accepts ring or spade type terminals
  • Maximum Amperage: 100A per block, 30A per circuit
  • Fuses sold separately
  • #8 Screw (M4) Mounting screw
  • #10-32 Negative Bus Stud
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 78153
Product Name Blue Sea Systems 5026 ST Blade Fuse Block, 12 Circuits with Negative Bus and Cover
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 004110315 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details