Blue Sea Systems Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A - Bulk Packaging 2302B

Description
Not packaged for retail use. For retail product, see item 78251 Blue Sea Systems 2302 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78251 Blue Sea Systems 2302 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A - Bulk Packaging - 78251B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A - Bulk Packaging
78251B
Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A - Bulk Packaging 78251B
Not packaged for retail use. For retail product, see item 78251 Blue Sea Systems 2302 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base

Not packaged for retail use. For retail product, see item 78251

  • Blue Sea Systems 2302 Common BusBar - Bulk Packaging
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150A DC
  • 20 screw terminals with 2 stud terminals
  • 1/4" stud terminal
  • #8-32 screw terminal
  • Reinforced polycarbonate base
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78251B
Product Name Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A - Bulk Packaging
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989037-3 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P18U3H/45 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details