Blue Sea Systems Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A 2302

Description
Packaged for retail use only. For bulk product, see item 78251B (must be logged in to purchase bulk) Blue Sea Systems 2302 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78251B (must be logged in to purchase bulk) Blue Sea Systems 2302 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A - 78251 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A
78251
Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A 78251
Packaged for retail use only. For bulk product, see item 78251B (must be logged in to purchase bulk) Blue Sea Systems 2302 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base

Packaged for retail use only. For bulk product, see item 78251B (must be logged in to purchase bulk)

  • Blue Sea Systems 2302 Common BusBar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150ADC
  • 20 screw terminals with 2 stud terminals
  • 1/4" stud terminal
  • #8-32 screw terminal
  • Reinforced polycarbonate base
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78251
Product Name Blue Sea Systems 2302 Common BusBar, 20 Gang, 150A
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars - 1444831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Other
Voltage Ranges 3 Phase
Amp Rating 63 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/24 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BAV - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details